Manufacturer: Vishay
Win Source Part Number: 105612-IRFR9214TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: IRFR9214
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.7A, 10V
Alternative Parts (Cross-Reference): SiHFR9214-GE3; SiHFR9214; SiHFR9214TL; SiHFR9214-E3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel MOSFET, 250V, 2.7A, 3R RdsOn, DPAK Product overview: IRFR9214TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 2.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9214TRPBF can be used for catalog matching and distributor lookup.
Trans MOSFET P-CH 250V 2.7A 3-Pin(2+Tab) DPAK T/R
MOSFET P-CH -250V HEXFET MOSFET D-PAK
MOSFET P-CH 250V 2.7A DPAK
MOSFET P-CH 250V 2.7A DPAK
MOSFET, P-CH, 250V, 2.7A, TO-252 ROHS COMPLIANT: YES
P CHANNEL MOSFET, -250V, 2.7A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:50W RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 105612-IRFR9214TRPBF | IRFR9214TRPBFTR-ND | 278-IRFR9214TRPBF | 880-IRFR9214TRPBF | IRFR9214TRPBF | IRFR9214TRPBF | IRFR9214TRPBF | 56AJ9902 | 41K2246 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9214TRPBF | Single FETs, MOSFETs | P-Channel 250V 2.7A DPAK MOSFET Transistor | Trans MOSFET P-CH 250V 2.7A 3-Pin(2+Tab) DPAK T/R | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 250V, 2.7A, To-252 Rohs Compliant Vishay | P Channel Mosfet, -250V, 2.7A D-Pak, Full Reel; Channel Type Vishay |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||||
| V(BR)DSS | 250 volts | -250 volts | 250 volts | ||||||
| PD | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 |