Manufacturer: Vishay
Win Source Part Number: 017702-IRFR9214TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: IRFR9214
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.7A, 10V
Alternative Parts (Cross-Reference): STD3PS25T4; VP5225K4-G; STD3PS25;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel MOSFET, 250V, 2.7A, 3 Ohm, TO-252 Product overview: IRFR9214TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 2.7A, 3 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9214TRLPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 250V 2.7A DPAK
MOSFET P-CH -250V HEXFET MOSFET D-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017702-IRFR9214TRLPBF | IRFR9214TRLPBFTR-ND | 278-IRFR9214TRLPBF | IRFR9214TRLPBF | IRFR9214TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9214TRLPBF | Single FETs, MOSFETs | P-Channel 250V 2.7A 3 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 250 volts | ||||
| PD | 50000 milliwatts | 50000 milliwatts |