Manufacturer: Vishay
Win Source Part Number: 069574-IRFR9214PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel MOSFET, 250V, 2.7A, 3R, DPAK, Surface Mount Product overview: IRFR9214PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 250V, 2.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9214PBF can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -250V, 2.7A D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 250V 2.7A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 069574-IRFR9214PBF | IRFR9214PBF-ND | 278-IRFR9214PBF | IRFR9214PBF | 63J7015 | IRFR9214PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9214PBF | Single FETs, MOSFETs | P-Channel SMD 250V 2.7A MOSFET Transistor | MOSFET | P Channel Mosfet, -250V, 2.7A D-Pak; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 250 volts | |||||
| PD | 50000 milliwatts | 50000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |