Vishay Precision Group P-Channel 200V 1.9A DPAK MOSFET Transistor IRFR9210TRPBF

Description
P-Channel MOSFET, 200V, 1.9A, 3R RdsOn, DPAK Product overview: IRFR9210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 1.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9210TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 1.9A, 3R RdsOn, DPAK Product overview: IRFR9210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 1.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9210TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V 1.9A DPAK MOSFET Transistor
278-IRFR9210TRPBF
P-Channel 200V 1.9A DPAK MOSFET Transistor 278-IRFR9210TRPBF
P-Channel MOSFET, 200V, 1.9A, 3R RdsOn, DPAK Product overview: IRFR9210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 1.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9210TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 1.9A, 3R RdsOn, DPAK Product overview: IRFR9210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 1.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9210TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9210TRPBF - 017701-IRFR9210TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9210TRPBF
017701-IRFR9210TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9210TRPBF 017701-IRFR9210TRPBF
Manufacturer: Vishay Win Source Part Number: 017701-IRFR9210TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.9nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017701-IRFR9210TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.9nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9210PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9210PBFTR-ND
Single FETs, MOSFETs IRFR9210PBFTR-ND
P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9210PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9210PBFDKR-ND
Single FETs, MOSFETs IRFR9210PBFDKR-ND
P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9210PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9210PBFCT-ND
Single FETs, MOSFETs IRFR9210PBFCT-ND
P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, P Channel, -200V, -1.9A, To-252-3; Channel Type Vishay - 05W6863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -200V, -1.9A, To-252-3; Channel Type Vishay
05W6863
Mosfet, P Channel, -200V, -1.9A, To-252-3; Channel Type Vishay 05W6863
MOSFET, P CHANNEL, -200V, -1.9A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -200V, -1.9A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -200V, 1.9A D-Pak, Full Reel; Channel Type Vishay - 31K2031 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 1.9A D-Pak, Full Reel; Channel Type Vishay
31K2031
P Channel Mosfet, -200V, 1.9A D-Pak, Full Reel; Channel Type Vishay 31K2031
P CHANNEL MOSFET, -200V, 1.9A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 1.9A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Ch, -200V, 3Ohm, -1.9A, To-252 Vishay - 51AK5970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -200V, 3Ohm, -1.9A, To-252 Vishay
51AK5970
Mosfet, P Ch, -200V, 3Ohm, -1.9A, To-252 Vishay 51AK5970
MOSFET, P CH, -200V, 3OHM, -1.9A, TO-252

MOSFET, P CH, -200V, 3OHM, -1.9A, TO-252

Supplier's Site
Single FETs, MOSFETs - IRFR9210TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9210TRPBF
Single FETs, MOSFETs IRFR9210TRPBF
MOSFET P-CH 200V 1.9A DPAK

MOSFET P-CH 200V 1.9A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9210TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9210TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9210TRPBF
MOSFET P-CH 200V 1.9A DPAK

MOSFET P-CH 200V 1.9A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET D-PAK

MOSFET P-CH -200V HEXFET MOSFET D-PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR9210TRPBF 017701-IRFR9210TRPBF IRFR9210PBFTR-ND 05W6863 31K2031 51AK5970 IRFR9210TRPBF IRFR9210TRPBF IRFR9210TRPBF
Product Name P-Channel 200V 1.9A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9210TRPBF Single FETs, MOSFETs Mosfet, P Channel, -200V, -1.9A, To-252-3; Channel Type Vishay P Channel Mosfet, -200V, 1.9A D-Pak, Full Reel; Channel Type Vishay Mosfet, P Ch, -200V, 3Ohm, -1.9A, To-252 Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data