MOSFET P-CH 200V 1.9A DPAK
P-CH MOSFET 200V 1.9A 3R DPAK Surface Mount Product overview: IRFR9210TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 1.9A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9210TRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 753746-IRFR9210TRLPB
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 25W
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 1.9A
Rds On (Maximum) at Id, Vgs: 3Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.9nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V
MOSFET P-CH 200V 1.9A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFR9210TRLPBF-ND | 278-IRFR9210TRLPBF | 753746-IRFR9210TRLPBF | IRFR9210TRLPBF |
| Product Name | Single FETs, MOSFETs | SMD 200V 1.9A DPAK MOSFET Transistor | FETs - Single - IRFR9210TRLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| PD | 25000 milliwatts | 2500 to 25000 milliwatts |