Vishay Precision Group Single FETs, MOSFETs IRFR9120TRLPBF

Description
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9120TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120TRLPBFTR-ND
Single FETs, MOSFETs IRFR9120TRLPBFTR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120TRLPBFDKR-ND
Single FETs, MOSFETs IRFR9120TRLPBFDKR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120TRLPBFCT-ND
Single FETs, MOSFETs IRFR9120TRLPBFCT-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V 5.6A DPAK MOSFET Transistor
278-IRFR9120TRLPBF
P-Channel 100V 5.6A DPAK MOSFET Transistor 278-IRFR9120TRLPBF
P-Channel MOSFET, 100V, 5.6A, 600mR, DPAK Product overview: IRFR9120TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120TRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 5.6A, 600mR, DPAK Product overview: IRFR9120TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRLPBF - 110509-IRFR9120TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRLPBF
110509-IRFR9120TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRLPBF 110509-IRFR9120TRLPBF
Manufacturer: Vishay Win Source Part Number: 110509-IRFR9120TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): FQD8P10TM; IRFR9120TRPBF; IRFR9120TRLPBF; IRFR9120TRL; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110509-IRFR9120TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): FQD8P10TM; IRFR9120TRPBF; IRFR9120TRLPBF; IRFR9120TRL;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9120TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9120TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9120TRLPBF
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR9120TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9120TRLPBF
Single FETs, MOSFETs IRFR9120TRLPBF
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site Datasheet
Mosfet, P Ch, -100V, -5.6A, To-252-3; Channel Type Vishay - 05W6861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -100V, -5.6A, To-252-3; Channel Type Vishay
05W6861
Mosfet, P Ch, -100V, -5.6A, To-252-3; Channel Type Vishay 05W6861
MOSFET, P CH, -100V, -5.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CH, -100V, -5.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay - 31K2030 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay
31K2030
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay 31K2030
P CHANNEL MOSFET, -100V, 5.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 5.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR9120TRLPBFTR-ND 278-IRFR9120TRLPBF 110509-IRFR9120TRLPBF IRFR9120TRLPBF IRFR9120TRLPBF 05W6861 31K2030
Product Name Single FETs, MOSFETs P-Channel 100V 5.6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P Ch, -100V, -5.6A, To-252-3; Channel Type Vishay P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
PD 2500 milliwatts 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data