Vishay Precision Group Single FETs, MOSFETs IRFR9120TRLPBF-BE3

Description
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9120TRLPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9120TRLPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR9120TRLPBF-BE3TR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9120TRLPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9120TRLPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR9120TRLPBF-BE3CT-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9120TRLPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9120TRLPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR9120TRLPBF-BE3DKR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay - 82AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay
82AH6199
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay 82AH6199
MOSFET, P-CH, 100V, 5.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 5.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay - 78AH6371 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay
78AH6371
Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay 78AH6371
MOSFET, P-CH, 100V, 5.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 5.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9120TRLPBF-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9120TRLPBF-BE3
Single FETs, MOSFETs IRFR9120TRLPBF-BE3
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9120TRLPBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9120TRLPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9120TRLPBF-BE3
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFR9120TRLPBF-BE3TR-ND 82AH6199 IRFR9120TRLPBF-BE3 IRFR9120TRLPBF-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 100V, 5.6A, To-252; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IDSS 5600 milliamps 5600 milliamps
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers