Vishay Precision Group P-Channel SMD 100V 3.1A MOSFET Transistor IRFR9110TRPBF

Description
P-Channel MOSFET, 100V, 3.1A, 1.2R, DPAK, Surface Mount Product overview: IRFR9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9110TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 3.1A, 1.2R, DPAK, Surface Mount Product overview: IRFR9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9110TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 100V 3.1A MOSFET Transistor
278-IRFR9110TRPBF
P-Channel SMD 100V 3.1A MOSFET Transistor 278-IRFR9110TRPBF
P-Channel MOSFET, 100V, 3.1A, 1.2R, DPAK, Surface Mount Product overview: IRFR9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9110TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 3.1A, 1.2R, DPAK, Surface Mount Product overview: IRFR9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9110TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRPBF - 114793-IRFR9110TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRPBF
114793-IRFR9110TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRPBF 114793-IRFR9110TRPBF
Manufacturer: Vishay Win Source Part Number: 114793-IRFR9110TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114793-IRFR9110TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9110PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9110PBFCT-ND
Single FETs, MOSFETs IRFR9110PBFCT-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9110PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9110PBFDKR-ND
Single FETs, MOSFETs IRFR9110PBFDKR-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9110PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9110PBFTR-ND
Single FETs, MOSFETs IRFR9110PBFTR-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, P Ch, -100V, -3.1A, To-252; Transistor Polarity Vishay - 97W2286 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -100V, -3.1A, To-252; Transistor Polarity Vishay
97W2286
Mosfet, P Ch, -100V, -3.1A, To-252; Transistor Polarity Vishay 97W2286
MOSFET, P CH, -100V, -3.1A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P CH, -100V, -3.1A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -100V, 3.1A D-Pak, Full Reel; Transistor Polarity Vishay - 31K2029 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 3.1A D-Pak, Full Reel; Transistor Polarity Vishay
31K2029
P Channel Mosfet, -100V, 3.1A D-Pak, Full Reel; Transistor Polarity Vishay 31K2029
P CHANNEL MOSFET, -100V, 3.1A D-PAK, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:4VRoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 3.1A D-PAK, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:4VRoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -100V, -3.1A, To-252-3; Transistor Polarity Vishay - 69W7154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -3.1A, To-252-3; Transistor Polarity Vishay
69W7154
Mosfet, P Channel, -100V, -3.1A, To-252-3; Transistor Polarity Vishay 69W7154
MOSFET, P CHANNEL, -100V, -3.1A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -3.1A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFR9110TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9110TRPBF
Single FETs, MOSFETs IRFR9110TRPBF
MOSFET P-CH 100V 3.1A DPAK

MOSFET P-CH 100V 3.1A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET D-PAK

MOSFET P-CH -100V HEXFET MOSFET D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9110TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9110TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9110TRPBF
MOSFET P-CH 100V 3.1A DPAK

MOSFET P-CH 100V 3.1A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFR9110TRPBF 114793-IRFR9110TRPBF IRFR9110PBFCT-ND 97W2286 31K2029 IRFR9110TRPBF IRFR9110TRPBF IRFR9110TRPBF
Product Name P-Channel SMD 100V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRPBF Single FETs, MOSFETs Mosfet, P Ch, -100V, -3.1A, To-252; Transistor Polarity Vishay P Channel Mosfet, -100V, 3.1A D-Pak, Full Reel; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts 100 volts
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers