Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR9110TRLPBF

Description
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9110TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9110TRLPBFTR-ND
Single FETs, MOSFETs 742-IRFR9110TRLPBFTR-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9110TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9110TRLPBFDKR-ND
Single FETs, MOSFETs 742-IRFR9110TRLPBFDKR-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9110TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9110TRLPBFCT-ND
Single FETs, MOSFETs 742-IRFR9110TRLPBFCT-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
SMD 100V 3.1A 1.2 Ohm MOSFET Transistor
2088-IRFR9110TRLPBF
SMD 100V 3.1A 1.2 Ohm MOSFET Transistor 2088-IRFR9110TRLPBF
P-CH MOSFET, 100V, 3.1A, 1.2 Ohm, TO-252, Surface Mount Product overview: IRFR9110TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3.1A, 1.2 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, 1.2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR9110TRLPBF can be used for catalog matching and distributor lookup.

P-CH MOSFET, 100V, 3.1A, 1.2 Ohm, TO-252, Surface Mount Product overview: IRFR9110TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3.1A, 1.2 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3.1A, 1.2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR9110TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRLPBF - 103087-IRFR9110TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRLPBF
103087-IRFR9110TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRLPBF 103087-IRFR9110TRLPBF
Manufacturer: Vishay Win Source Part Number: 103087-IRFR9110TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103087-IRFR9110TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9110TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9110TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9110TRLPBF
MOSFET P-CH 100V 3.1A DPAK

MOSFET P-CH 100V 3.1A DPAK

Supplier's Site
MOSFET P-CH 100V 3.1A DPAK - 880-IRFR9110TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 3.1A DPAK
880-IRFR9110TRLPBF
MOSFET P-CH 100V 3.1A DPAK 880-IRFR9110TRLPBF
MOSFET P-CH 100V 3.1A DPAK

MOSFET P-CH 100V 3.1A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET D-PAK

MOSFET P-CH -100V HEXFET MOSFET D-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9110TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9110TRLPBF
Single FETs, MOSFETs IRFR9110TRLPBF
MOSFET P-CH 100V 3.1A DPAK

MOSFET P-CH 100V 3.1A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR9110TRLPBFTR-ND 2088-IRFR9110TRLPBF 103087-IRFR9110TRLPBF IRFR9110TRLPBF 880-IRFR9110TRLPBF IRFR9110TRLPBF IRFR9110TRLPBF
Product Name Single FETs, MOSFETs SMD 100V 3.1A 1.2 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9110TRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 100V 3.1A DPAK MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data