Vishay Precision Group Single FETs, MOSFETs IRFR9024TRPBF

Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9024PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024PBFCT-ND
Single FETs, MOSFETs IRFR9024PBFCT-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9024PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024PBFDKR-ND
Single FETs, MOSFETs IRFR9024PBFDKR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9024PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024PBFTR-ND
Single FETs, MOSFETs IRFR9024PBFTR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRPBF - 017696-IRFR9024TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRPBF
017696-IRFR9024TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRPBF 017696-IRFR9024TRPBF
Manufacturer: Vishay Win Source Part Number: 017696-IRFR9024TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFR9024 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 570pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.3A, 10V Alternative Parts (Cross-Reference): IRFR9024; IRFR9024TM; IRFR9024TF; MTD2955E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017696-IRFR9024TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Family Name: IRFR9024
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.3A, 10V
Alternative Parts (Cross-Reference): IRFR9024; IRFR9024TM; IRFR9024TF; MTD2955E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 60V 8.8A MOSFET Transistor
278-IRFR9024TRPBF
P-Channel SMD 60V 8.8A MOSFET Transistor 278-IRFR9024TRPBF
P-Channel MOSFET, 60V, 8.8A, 280mR, DPAK, Surface Mount Product overview: IRFR9024TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 8.8A, 280mR, DPAK, Surface Mount Product overview: IRFR9024TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9024TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9024TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9024TRPBF
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Mosfet, P-Ch, 60V, 8.8A, To-252 Rohs Compliant Vishay - 56AJ9901 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.8A, To-252 Rohs Compliant Vishay
56AJ9901
Mosfet, P-Ch, 60V, 8.8A, To-252 Rohs Compliant Vishay 56AJ9901
MOSFET, P-CH, 60V, 8.8A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 8.8A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRFR9024TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9024TRPBF
Single FETs, MOSFETs IRFR9024TRPBF
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR9024PBFCT-ND 017696-IRFR9024TRPBF 278-IRFR9024TRPBF IRFR9024TRPBF IRFR9024TRPBF 56AJ9901 IRFR9024TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRPBF P-Channel SMD 60V 8.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 8.8A, To-252 Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak 19 nC @ 10 V TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products