Vishay Precision Group Single FETs, MOSFETs IRFR9024TRPBF-BE3

Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9024TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9024TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR9024TRPBF-BE3TR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9024TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9024TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR9024TRPBF-BE3CT-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9024TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9024TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR9024TRPBF-BE3DKR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay - 80AH8953 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay
80AH8953
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay 80AH8953
MOSFET, P-CH, 60V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay - 78AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay
78AH6370
Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay 78AH6370
MOSFET, P-CH, 60V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9024TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9024TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9024TRPBF-BE3
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFR9024TRPBF-BE3TR-ND 80AH8953 IRFR9024TRPBF-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 60V, 8.8A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details