Vishay Precision Group MOSFETs IRFR9024PBF

Description
P channel Mosfet
Request a Quote Datasheet
Description
P channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567315P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567315P
MOSFETs 2567315P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567315 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567315
MOSFETs 2567315
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567314
MOSFETs 2567314
P channel Mosfet

P channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024PBF - 1047102-IRFR9024PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024PBF
1047102-IRFR9024PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024PBF 1047102-IRFR9024PBF
Manufacturer: Vishay Win Source Part Number: 1047102-IRFR9024PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 570pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047102-IRFR9024PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 60V 8.8A MOSFET Transistor
278-IRFR9024PBF
P-Channel SMD 60V 8.8A MOSFET Transistor 278-IRFR9024PBF
P-Channel MOSFET, 60V, 8.8A, 280mR, DPAK, Surface Mount Product overview: IRFR9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 8.8A, 280mR, DPAK, Surface Mount Product overview: IRFR9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9024PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024PBF-ND
Single FETs, MOSFETs IRFR9024PBF-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant Vishay - 97K2059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant Vishay
97K2059
Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant Vishay 97K2059
MOSFET Transistor, P Channel, 8.8 A, 60 V, 280 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 8.8 A, 60 V, 280 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9024PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9024PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9024PBF
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 8.8 Amp

MOSFET P-Chan 60V 8.8 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567315P 1047102-IRFR9024PBF 278-IRFR9024PBF IRFR9024PBF-ND 97K2059 IRFR9024PBF IRFR9024PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024PBF P-Channel SMD 60V 8.8A MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data