Vishay Precision Group Single FETs, MOSFETs IRFR9020TRPBF

Description
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9020PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9020PBFTR-ND
Single FETs, MOSFETs IRFR9020PBFTR-ND
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9020PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9020PBFDKR-ND
Single FETs, MOSFETs IRFR9020PBFDKR-ND
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9020PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9020PBFCT-ND
Single FETs, MOSFETs IRFR9020PBFCT-ND
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRPBF - 106843-IRFR9020TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRPBF
106843-IRFR9020TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRPBF 106843-IRFR9020TRPBF
Manufacturer: Vishay Win Source Part Number: 106843-IRFR9020TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106843-IRFR9020TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 9.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 50V 9.9A MOSFET Transistor
278-IRFR9020TRPBF
P-Channel SMD 50V 9.9A MOSFET Transistor 278-IRFR9020TRPBF
P-Channel MOSFET, 50V, 9.9A, 280mR, DPAK, Surface Mount Product overview: IRFR9020TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 50V, 9.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 50V, 9.9A, 280mR, DPAK, Surface Mount Product overview: IRFR9020TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 50V, 9.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9020TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9020TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9020TRPBF
MOSFET P-CH 50V 9.9A DPAK

MOSFET P-CH 50V 9.9A DPAK

Supplier's Site
P Channel Mosfet, -50V, 9.9A, D-Pak, Full Reel; Channel Type Vishay - 31K2028 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 9.9A, D-Pak, Full Reel; Channel Type Vishay
31K2028
P Channel Mosfet, -50V, 9.9A, D-Pak, Full Reel; Channel Type Vishay 31K2028
P CHANNEL MOSFET, -50V, 9.9A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 9.9A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -50V, -9.9A, To-252-3; Channel Type Vishay - 05W6860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -50V, -9.9A, To-252-3; Channel Type Vishay
05W6860
Mosfet, P Channel, -50V, -9.9A, To-252-3; Channel Type Vishay 05W6860
MOSFET, P CHANNEL, -50V, -9.9A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -50V, -9.9A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR9020PBFTR-ND 106843-IRFR9020TRPBF 278-IRFR9020TRPBF IRFR9020TRPBF IRFR9020TRPBF 31K2028
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRPBF P-Channel SMD 50V 9.9A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -50V, 9.9A, D-Pak, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 50 volts
PD 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products