Vishay Intertechnology, Inc. P-Channel 50V 9.9A TO-252 MOSFET Transistor IRFR9020TRLPBF

Description
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 50V 9.9A TO-252 MOSFET Transistor
278-IRFR9020TRLPBF
P-Channel 50V 9.9A TO-252 MOSFET Transistor 278-IRFR9020TRLPBF
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRLPBF - 160842-IRFR9020TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRLPBF
160842-IRFR9020TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRLPBF 160842-IRFR9020TRLPBF
Manufacturer: Vishay Win Source Part Number: 160842-IRFR9020TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 160842-IRFR9020TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 9.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9020TRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9020TRLPBF-ND
Single FETs, MOSFETs IRFR9020TRLPBF-ND
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9020TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9020TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9020TRLPBF
MOSFET P-CH 50V 9.9A DPAK

MOSFET P-CH 50V 9.9A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFR9020TRLPBF 160842-IRFR9020TRLPBF IRFR9020TRLPBF-ND IRFR9020TRLPBF IRFR9020TRLPBF
Product Name P-Channel 50V 9.9A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020TRLPBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 42000 milliwatts 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

40V 160A MOSFET Transistor - 278-AUIRF1404ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
5 suppliers