Vishay Precision Group P-Channel 60V 5.1A TO-252 MOSFET Transistor IRFR9014TRPBF

Description
P-Channel MOSFET, 60V, 5.1A, 500mR, TO-252 Product overview: IRFR9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 5.1A, 500mR, TO-252 Product overview: IRFR9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V 5.1A TO-252 MOSFET Transistor
278-IRFR9014TRPBF
P-Channel 60V 5.1A TO-252 MOSFET Transistor 278-IRFR9014TRPBF
P-Channel MOSFET, 60V, 5.1A, 500mR, TO-252 Product overview: IRFR9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 5.1A, 500mR, TO-252 Product overview: IRFR9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9014PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9014PBFDKR-ND
Single FETs, MOSFETs IRFR9014PBFDKR-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9014PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9014PBFCT-ND
Single FETs, MOSFETs IRFR9014PBFCT-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9014PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9014PBFTR-ND
Single FETs, MOSFETs IRFR9014PBFTR-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014TRPBF - 017695-IRFR9014TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014TRPBF
017695-IRFR9014TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014TRPBF 017695-IRFR9014TRPBF
Manufacturer: Vishay Win Source Part Number: 017695-IRFR9014TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Family Name: IRFR9014 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): IRFR9014N; FQD7P06; MTD5P06VG; FQD7P06TM-NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017695-IRFR9014TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Family Name: IRFR9014
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): IRFR9014N; FQD7P06; MTD5P06VG; FQD7P06TM-NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8120632P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120632P
MOSFETs 8120632P
Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 8120632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120632
MOSFETs 8120632
Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 1777561 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777561
MOSFETs 1777561
Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Trans MOSFET P-CH 60V 5.1A 3-Pin(2+Tab)

Supplier's Site
60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS - 17930-IRFR9014TRPBF - Utmel Electronic Limited
Hong Kong, China
60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS
17930-IRFR9014TRPBF
60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS 17930-IRFR9014TRPBF
60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - IRFR9014TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9014TRPBF
Single FETs, MOSFETs IRFR9014TRPBF
MOSFET P-CH 60V 5.1A DPAK

MOSFET P-CH 60V 5.1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9014TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9014TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9014TRPBF
MOSFET P-CH 60V 5.1A DPAK

MOSFET P-CH 60V 5.1A DPAK

Supplier's Site
Mosfet, Full Reel; Channel Type Vishay - 31K2027 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Vishay
31K2027
Mosfet, Full Reel; Channel Type Vishay 31K2027
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 60V, 5.1A, To-252 Rohs Compliant Vishay - 56AJ9900 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.1A, To-252 Rohs Compliant Vishay
56AJ9900
Mosfet, P-Ch, 60V, 5.1A, To-252 Rohs Compliant Vishay 56AJ9900
MOSFET, P-CH, 60V, 5.1A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 5.1A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR9014TRPBF IRFR9014PBFDKR-ND 017695-IRFR9014TRPBF 8120632P 8120632 17930-IRFR9014TRPBF IRFR9014TRPBF IRFR9014TRPBF 31K2027 56AJ9900
Product Name P-Channel 60V 5.1A TO-252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014TRPBF MOSFETs MOSFETs 60V 5.1A 500mΩ@10V,3.1A 2.5W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Full Reel; Channel Type Vishay Mosfet, P-Ch, 60V, 5.1A, To-252 Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data