Vishay Precision Group Single FETs, MOSFETs IRFR9014TRPBF-BE3

Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote
Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET, part number 82AH6198, features a maximum drain-source voltage of -60V and a continuous drain current rating of -5.1A. It is housed in a TO-252 package, suitable for surface mounting, and is designed for applications requiring fast switching and low on-resistance, with a specified R_DS(on) of 0.50Ω at a gate-source voltage of -10V. The device supports power dissipation levels up to 25W at a case temperature of 25°C, with a thermal resistance from junction to ambient of 110°C/W. It has a total gate charge of 12nC, making it efficient for dynamic applications. The MOSFET is also rated for repetitive avalanche conditions, enhancing its reliability in various circuit designs.

Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET, part number 82AH6198, features a maximum drain-source voltage of -60V and a continuous drain current rating of -5.1A. It is housed in a TO-252 package, suitable for surface mounting, and is designed for applications requiring fast switching and low on-resistance, with a specified R_DS(on) of 0.50Ω at a gate-source voltage of -10V. The device supports power dissipation levels up to 25W at a case temperature of 25°C, with a thermal resistance from junction to ambient of 110°C/W. It has a total gate charge of 12nC, making it efficient for dynamic applications. The MOSFET is also rated for repetitive avalanche conditions, enhancing its reliability in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9014TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9014TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR9014TRPBF-BE3CT-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9014TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9014TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR9014TRPBF-BE3DKR-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9014TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9014TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR9014TRPBF-BE3TR-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9014TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9014TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9014TRPBF-BE3
MOSFET P-CH 60V 5.1A DPAK

MOSFET P-CH 60V 5.1A DPAK

Supplier's Site
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay - 82AH6198 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay
82AH6198
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay 82AH6198
MOSFET, P-CH, 60V, 5.1A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 5.1A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay - 78AH6369 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay
78AH6369
Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay 78AH6369
MOSFET, P-CH, 60V, 5.1A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 5.1A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR9014TRPBF-BE3CT-ND IRFR9014TRPBF-BE3 82AH6198
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 5.1A, To-252; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers