Vishay Precision Group MOSFETs IRFR9014PBF

Description
P channel Mosfet
Request a Quote Datasheet
Description
P channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567313P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567313P
MOSFETs 2567313P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567313 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567313
MOSFETs 2567313
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567312
MOSFETs 2567312
P channel Mosfet

P channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014PBF - 069569-IRFR9014PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014PBF
069569-IRFR9014PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014PBF 069569-IRFR9014PBF
Manufacturer: Vishay Win Source Part Number: 069569-IRFR9014PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069569-IRFR9014PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 5.1A DPAK MOSFET Transistor
278-IRFR9014PBF
P-Channel 60V 5.1A DPAK MOSFET Transistor 278-IRFR9014PBF
P-Channel MOSFET, 60V, 5.1A, 500mR, DPAK Product overview: IRFR9014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 5.1A, 500mR, DPAK Product overview: IRFR9014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9014PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9014PBF-ND
Single FETs, MOSFETs IRFR9014PBF-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet Transistor, P Channel, 5.1 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay - 38K2638 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 5.1 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
38K2638
Mosfet Transistor, P Channel, 5.1 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay 38K2638
MOSFET Transistor, P Channel, 5.1 A, 60 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 5.1 A, 60 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9014PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9014PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9014PBF
MOSFET P-CH 60V 5.1A DPAK

MOSFET P-CH 60V 5.1A DPAK

Supplier's Site
TO-252-3 MOSFETs ROHS - 17930-IRFR9014PBF - Utmel Electronic Limited
Hong Kong, China
TO-252-3 MOSFETs ROHS
17930-IRFR9014PBF
TO-252-3 MOSFETs ROHS 17930-IRFR9014PBF
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567313P 069569-IRFR9014PBF 278-IRFR9014PBF IRFR9014PBF-ND 38K2638 IRFR9014PBF IRFR9014PBF 17930-IRFR9014PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014PBF P-Channel 60V 5.1A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, P Channel, 5.1 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs TO-252-3 MOSFETs ROHS
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data