Manufacturer: Vishay
Win Source Part Number: 120163-IRFR9010TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.1nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
P-CH MOSFET, 50V, 5.3A, 500mR, DPAK, Surface Mount Product overview: IRFR9010TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 5.3A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9010TRPBF can be used for catalog matching and distributor lookup.
P-Channel 50V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
P-Channel 50V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
P-Channel 50V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
MOSFET P-CH 50V 5.3A DPAK
MOSFET P-CH 50V 5.3A DPAK
MOSFET P-CH -50V HEXFET MOSFET D-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 120163-IRFR9010TRPBF | 278-IRFR9010TRPBF | IRFR9010PBFTR-ND | 2567310 | IRFR9010TRPBF | IRFR9010TRPBF | IRFR9010TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9010TRPBF | SMD 50V 5.3A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 50 volts | 50 volts | |||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |