The IRFR9010TR is a P-Channel MOSFET designed for power applications, featuring a maximum drain-source voltage (V_DS) of -50 V and a continuous drain current (I_D) rating of -5.3 A at a case temperature of 25 °C. It has a maximum power dissipation of 25 W and an on-state resistance (R_DS(on)) of 0.50 Ω at a gate-source voltage (V_GS) of -10 V. The device is housed in a DPAK (TO-252) surface mount package, which facilitates easy integration into high-volume applications while minimizing stray inductances. The IRFR9010TR exhibits a total gate charge (Q_g) of 9.1 nC, with gate-source (Q_gs) and gate-drain (Q_gd) charges of 3.0 nC and 5.9 nC, respectively. It operates effectively within a temperature range of -55 °C to +150 °C. The device is suitable for applications such as computers, telecommunications equipment, and DC/DC converters, where efficient heat dissipation and fast switching capabilities are essential. Engineers should consider the IRFR9010TR for projects requiring reliable performance in power management and switching applications, particularly in environments where space and thermal management are critical.
P-Channel 50V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
Manufacturer: Vishay
Win Source Part Number: 875171-IRFR9010TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 50 V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRFR9010
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 50V 5.3A DPAK Product overview: IRFR9010TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9010TR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFR9010TR-ND | 875171-IRFR9010TR | 278-IRFR9010TR |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9010TR | 50V 5.3A DPAK MOSFET Transistor |
| Polarity | P-Channel | P-Channel |