P-Channel 50V 5.3A (Tc) 25W (Tc) Surface Mount D-Pak
Manufacturer: Vishay
Win Source Part Number: 1040063-IRFR9010PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: IRFR9010
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.1nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): RSF010P05TL; IRFR9010TRRPBF; IRFR9010TRPBF; IRFR9010TRLPBF;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
P-CH MOSFET, 50V, 5.3A, 350mR, DPAK, Power Product overview: IRFR9010PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR9010PBF can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -50V, 5.3A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 50V 5.3A DPAK
MOSFET P-CH -60V HEXFET MOSFET D-PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFR9010PBF-ND | 1040063-IRFR9010PBF | 2088-IRFR9010PBF | 31K2025 | IRFR9010PBF | IRFR9010PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9010PBF | 50V 5.3A DPAK MOSFET Transistor | P Channel Mosfet, -50V, 5.3A, D-Pak; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| V(BR)DSS | 50 volts | |||||
| PD | 25000 milliwatts | 25000 milliwatts |