Manufacturer: Vishay
Win Source Part Number: 017689-IRFR430APBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
500V 5A N-Channel MOSFET, 1.7Ω Rds(on), TO-252 Product overview: IRFR430APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR430APBF can be used for catalog matching and distributor lookup.
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak
MOSFET N-CH 500V HEXFET MOSFET D-PAK
MOSFET N-CH 500V 5A DPAK
N CHANNEL MOSFET, 500V, 5A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017689-IRFR430APBF | 278-IRFR430APBF | IRFR430APBF-ND | IRFR430APBF | IRFR430APBF | 63J6987 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430APBF | N-Channel 500V 5A TO-252 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 500V, 5A, D-Pak; Channel Type Vishay |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||||
| PD | 110000 milliwatts | 110000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |