Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR420TRRPBF

Description
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR420TRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420TRRPBF-ND
Single FETs, MOSFETs IRFR420TRRPBF-ND
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR420TRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR420TRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR420TRRPBF
MOSFET N-CH 500V 2.4A DPAK

MOSFET N-CH 500V 2.4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 2.4 Amp

MOSFET N-Chan 500V 2.4 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR420TRRPBF-ND IRFR420TRRPBF IRFR420TRRPBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET - QPD1006 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material 450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET
Transistor Grade / Operating Range Military
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details