Vishay Precision Group MOSFETs IRFR420TRPBF

Description
MOSFET N-Channel 500V 2.4A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 2.4A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7104657 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7104657
MOSFETs 7104657
MOSFET N-Channel 500V 2.4A DPAK

MOSFET N-Channel 500V 2.4A DPAK

Supplier's Site
MOSFETs - 7104657P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7104657P
MOSFETs 7104657P
MOSFET N-Channel 500V 2.4A DPAK

MOSFET N-Channel 500V 2.4A DPAK

Supplier's Site
MOSFETs - 1777553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777553
MOSFETs 1777553
MOSFET N-Channel 500V 2.4A DPAK

MOSFET N-Channel 500V 2.4A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR420PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420PBFTR-ND
Single FETs, MOSFETs IRFR420PBFTR-ND
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420PBFDKR-ND
Single FETs, MOSFETs IRFR420PBFDKR-ND
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420PBFCT-ND
Single FETs, MOSFETs IRFR420PBFCT-ND
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 500V 2.4A MOSFET Transistor
278-IRFR420TRPBF
N-Channel SMD 500V 2.4A MOSFET Transistor 278-IRFR420TRPBF
500V 2.4A N-Channel MOSFET, 3 Ohm, TO-252 Surface Mount Product overview: IRFR420TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 2.4A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420TRPBF can be used for catalog matching and distributor lookup.

500V 2.4A N-Channel MOSFET, 3 Ohm, TO-252 Surface Mount Product overview: IRFR420TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 2.4A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420TRPBF - 017686-IRFR420TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420TRPBF
017686-IRFR420TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420TRPBF 017686-IRFR420TRPBF
Manufacturer: Vishay Win Source Part Number: 017686-IRFR420TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017686-IRFR420TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D-PAK

MOSFET N-CH 500V HEXFET MOSFET D-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFR420TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR420TRPBF
Single FETs, MOSFETs IRFR420TRPBF
MOSFET N-CH 500V 2.4A DPAK

MOSFET N-CH 500V 2.4A DPAK

Supplier's Site Datasheet
N Channel Mosfet, 500V, 2.4A, D-Pak, Full Reel; Channel Type Vishay - 63J6986 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 2.4A, D-Pak, Full Reel; Channel Type Vishay
63J6986
N Channel Mosfet, 500V, 2.4A, D-Pak, Full Reel; Channel Type Vishay 63J6986
N CHANNEL MOSFET, 500V, 2.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 2.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 2.4A, To-252-3; Channel Type Vishay - 05W6859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 2.4A, To-252-3; Channel Type Vishay
05W6859
Mosfet, N Channel, 500V, 2.4A, To-252-3; Channel Type Vishay 05W6859
MOSFET, N CHANNEL, 500V, 2.4A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 2.4A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7104657 7104657P IRFR420PBFTR-ND 278-IRFR420TRPBF 017686-IRFR420TRPBF IRFR420TRPBF IRFR420TRPBF 63J6986 05W6859
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel SMD 500V 2.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420TRPBF MOSFET Single FETs, MOSFETs N Channel Mosfet, 500V, 2.4A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N Channel, 500V, 2.4A, To-252-3; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Number of units in IC 1
PD 2500 milliwatts 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data