Manufacturer: Vishay
Win Source Part Number: 107229-IRFR420TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Family Name: IRFR420
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V
Alternative Parts (Cross-Reference): IRFR420; IRFR420TM; IRFR4209A; IRFR420-NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Germany, Israel, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel MOSFET, 500V, 2.4A, 3R Rds On, DPAK Product overview: IRFR420TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420TRLPBF can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 500V, 2.4A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
N CHANNEL MOSFET, 500V, 2.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET N-CH 500V 2.4A DPAK
MOSFET N-CH 500V HEXFET MOSFET D-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 107229-IRFR420TRLPBF | IRFR420TRLPBFTR-ND | 278-IRFR420TRLPBF | 05W6858 | 63J6985 | IRFR420TRLPBF | IRFR420TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420TRLPBF | Single FETs, MOSFETs | N-Channel 500V 2.4A DPAK MOSFET Transistor | Mosfet, N Channel, 500V, 2.4A, To-252-3; Channel Type Vishay | N Channel Mosfet, 500V, 2.4A, D-Pak, Full Reel; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | ||||||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |