Vishay Precision Group N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay IRFR420PBF.

Description
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: No
Description
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay - 26AC0548 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay
26AC0548
N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay 26AC0548
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: No

N CHANNEL MOSFET, 500V, 2.4A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0548
Product Name N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Miscellaneous - BSN20BK - 819728-BSN20BK - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
MOSFETs - 2222881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101DRG4 - Texas Instruments
Specs
Polarity P-Channel
View Details
3 suppliers