Vishay Precision Group MOSFETs IRFR420APBF

Description
N channel ;VBRDSS 500 V; RDSon 3000 mO
Request a Quote Datasheet
Description
N channel ;VBRDSS 500 V; RDSon 3000 mO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808343
MOSFETs 1808343
N channel ;VBRDSS 500 V; RDSon 3000 mO

N channel ;VBRDSS 500 V; RDSon 3000 mO

Supplier's Site
MOSFETs - 1808724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808724
MOSFETs 1808724
N channel ;VBRDSS 500 V; RDSon 3000 mO

N channel ;VBRDSS 500 V; RDSon 3000 mO

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420APBF - 017687-IRFR420APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420APBF
017687-IRFR420APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420APBF 017687-IRFR420APBF
Manufacturer: Vishay Win Source Part Number: 017687-IRFR420APBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017687-IRFR420APBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 3.3A TO-252 MOSFET Transistor
278-IRFR420APBF
N-Channel 500V 3.3A TO-252 MOSFET Transistor 278-IRFR420APBF
500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420APBF can be used for catalog matching and distributor lookup.

500V 3.3A N-Channel MOSFET, 3R Rds On, TO-252 Product overview: IRFR420APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR420APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR420APBF-ND
Single FETs, MOSFETs IRFR420APBF-ND
N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

N-Channel 500V 3.3A (Tc) 83W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, N-Ch, 500V, 3.3A, To-252; Channel Type Vishay - 99Y9386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 3.3A, To-252; Channel Type Vishay
99Y9386
Mosfet, N-Ch, 500V, 3.3A, To-252; Channel Type Vishay 99Y9386
MOSFET, N-CH, 500V, 3.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 3.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR420APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR420APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR420APBF
MOSFET N-CH 500V 3.3A DPAK

MOSFET N-CH 500V 3.3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 3.3 Amp

MOSFET N-Chan 500V 3.3 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1808343 017687-IRFR420APBF 278-IRFR420APBF IRFR420APBF-ND 99Y9386 IRFR420APBF IRFR420APBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420APBF N-Channel 500V 3.3A TO-252 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 500V, 3.3A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers