The IRFR420 is an N-channel MOSFET designed for surface-mount applications, featuring a 500 V drain-source voltage rating, a continuous drain current of 2.4 A at 25 °C, and a maximum power dissipation of 42 W. It has a typical on-resistance of 3.0 Ω at 10 V gate-source voltage and is packaged in a DPAK (TO-252) surface-mount case. The device supports repetitive avalanche operation with a repetitive avalanche current of 2.4 A and repetitive avalanche energy of 4.2 mJ. It offers fast switching with a total gate charge of 19 nC and a peak diode recovery dV/dt of 3.5 V/ns. Operating temperature ranges from -55 °C to +150 °C.
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IRFR420-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |