Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRRPBF IRFR320TRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 069543-IRFR320TRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 069543-IRFR320TRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRRPBF - 069543-IRFR320TRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRRPBF
069543-IRFR320TRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRRPBF 069543-IRFR320TRRPBF
Manufacturer: Vishay Win Source Part Number: 069543-IRFR320TRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069543-IRFR320TRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR320TRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR320TRRPBF-ND
Single FETs, MOSFETs IRFR320TRRPBF-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 3.1A TO-252 MOSFET Transistor
2088-IRFR320TRRPBF
N-Channel 400V 3.1A TO-252 MOSFET Transistor 2088-IRFR320TRRPBF
N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR320TRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR320TRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR320TRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR320TRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR320TRRPBF
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET D-PAK

MOSFET N-CH 400V HEXFET MOSFET D-PAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069543-IRFR320TRRPBF IRFR320TRRPBF-ND 2088-IRFR320TRRPBF IRFR320TRRPBF IRFR320TRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRRPBF Single FETs, MOSFETs N-Channel 400V 3.1A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 400 volts
PD 2500 to 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details