Vishay Precision Group Single FETs, MOSFETs IRFR310TRPBF

Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR310PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR310PBFCT-ND
Single FETs, MOSFETs IRFR310PBFCT-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR310PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR310PBFTR-ND
Single FETs, MOSFETs IRFR310PBFTR-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR310PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR310PBFDKR-ND
Single FETs, MOSFETs IRFR310PBFDKR-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 7879049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879049
MOSFETs 7879049
MOSFET N-Ch 400V 1.7A dV/dt DPAK

MOSFET N-Ch 400V 1.7A dV/dt DPAK

Supplier's Site
MOSFETs - 7879049P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879049P
MOSFETs 7879049P
MOSFET N-Ch 400V 1.7A dV/dt DPAK

MOSFET N-Ch 400V 1.7A dV/dt DPAK

Supplier's Site
MOSFETs - 1657052 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657052
MOSFETs 1657052
MOSFET N-Ch 400V 1.7A dV/dt DPAK

MOSFET N-Ch 400V 1.7A dV/dt DPAK

Supplier's Site
Singapore, Singapore
N-Channel SMD 400V 1.7A MOSFET Transistor
278-IRFR310TRPBF
N-Channel SMD 400V 1.7A MOSFET Transistor 278-IRFR310TRPBF
N-Channel MOSFET, 400V, 1.7A, 3.6R, DPAK, Surface Mount Product overview: IRFR310TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 1.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR310TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 1.7A, 3.6R, DPAK, Surface Mount Product overview: IRFR310TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 1.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR310TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310TRPBF - 017671-IRFR310TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310TRPBF
017671-IRFR310TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310TRPBF 017671-IRFR310TRPBF
Manufacturer: Vishay Win Source Part Number: 017671-IRFR310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017671-IRFR310TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 400V, 1.7A, D-Pak; Channel Type Vishay - 63J6942 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 1.7A, D-Pak; Channel Type Vishay
63J6942
N Channel Mosfet, 400V, 1.7A, D-Pak; Channel Type Vishay 63J6942
N CHANNEL MOSFET, 400V, 1.7A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 1.7A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 400V, 1.7A, To-252 Rohs Compliant Vishay - 56AJ9897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 1.7A, To-252 Rohs Compliant Vishay
56AJ9897
Mosfet, N-Ch, 400V, 1.7A, To-252 Rohs Compliant Vishay 56AJ9897
MOSFET, N-CH, 400V, 1.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 1.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRFR310TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR310TRPBF
Single FETs, MOSFETs IRFR310TRPBF
MOSFET N-CH 400V 1.7A DPAK

MOSFET N-CH 400V 1.7A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR310TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR310TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR310TRPBF
MOSFET N-CH 400V 1.7A DPAK

MOSFET N-CH 400V 1.7A DPAK

Supplier's Site
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS - 17930-IRFR310TRPBF - Utmel Electronic Limited
Hong Kong, China
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
17930-IRFR310TRPBF
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS 17930-IRFR310TRPBF
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 400V 1.7 Amp

MOSFET N-Chan 400V 1.7 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR310PBFCT-ND 7879049 7879049P 278-IRFR310TRPBF 017671-IRFR310TRPBF 63J6942 56AJ9897 IRFR310TRPBF IRFR310TRPBF 17930-IRFR310TRPBF IRFR310TRPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel SMD 400V 1.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310TRPBF N Channel Mosfet, 400V, 1.7A, D-Pak; Channel Type Vishay Mosfet, N-Ch, 400V, 1.7A, To-252 Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 12 nC @ 10 V
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316Q - 1149804-AUIRF7316Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details