Vishay Precision Group Single FETs, MOSFETs IRFR310TRPBF-BE3

Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR310TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR310TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR310TRPBF-BE3DKR-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR310TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR310TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR310TRPBF-BE3CT-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR310TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR310TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR310TRPBF-BE3TR-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR310TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR310TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR310TRPBF-BE3
MOSFET N-CH 400V 1.7A DPAK

MOSFET N-CH 400V 1.7A DPAK

Supplier's Site
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay - 78AH6367 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay
78AH6367
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay 78AH6367
MOSFET, N-CH, 400V, 1.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 400V, 1.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay - 80AH8951 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay
80AH8951
Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay 80AH8951
MOSFET, N-CH, 400V, 1.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 400V, 1.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR310TRPBF-BE3DKR-ND IRFR310TRPBF-BE3 78AH6367
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 400V, 1.7A, To-252; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details