400V N-Channel MOSFET, 1.7A, 3.6R, TO-252 Product overview: IRFR310TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 1.7A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR310TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Manufacturer: Vishay
Win Source Part Number: 60735-IRFR310TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Family Name: IRFR310
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): STD2NB40T4; STD2NB40; AOD3N40;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
MOSFET N-CH 400V 1.7A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFR310TRLPBF | IRFR310TRLPBFCT-ND | 60735-IRFR310TRLPBF | IRFR310TRLPBF | IRFR310TRLPBF |
| Product Name | N-Channel 400V 1.7A TO-252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310TRLPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2500 milliwatts | 2500 to 25000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |