Vishay Intertechnology, Inc. N-Channel 250V 3.8A TO-252 MOSFET Transistor IRFR224TRLPBF

Description
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR224TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR224TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 3.8A TO-252 MOSFET Transistor
2088-IRFR224TRLPBF
N-Channel 250V 3.8A TO-252 MOSFET Transistor 2088-IRFR224TRLPBF
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR224TRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 3.8A, 1.1Ω, TO-252 Product overview: IRFR224TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR224TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRLPBF - 017667-IRFR224TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRLPBF
017667-IRFR224TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRLPBF 017667-IRFR224TRLPBF
Manufacturer: Vishay Win Source Part Number: 017667-IRFR224TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFR224 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V Alternative Parts (Cross-Reference): MTD3N25ET4; MTD5N25ET4; MTD5N25E; IRFR224BTM-FP001; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017667-IRFR224TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Family Name: IRFR224
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V
Alternative Parts (Cross-Reference): MTD3N25ET4; MTD5N25ET4; MTD5N25E; IRFR224BTM-FP001;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFR224TRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR224TRLPBF-ND
Single FETs, MOSFETs IRFR224TRLPBF-ND
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR224TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR224TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR224TRLPBF
MOSFET N-CH 250V 3.8A DPAK

MOSFET N-CH 250V 3.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 3.8 Amp

MOSFET N-Chan 250V 3.8 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFR224TRLPBF 017667-IRFR224TRLPBF IRFR224TRLPBF-ND IRFR224TRLPBF IRFR224TRLPBF
Product Name N-Channel 250V 3.8A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224TRLPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 42000 milliwatts 2500 to 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data