Vishay Precision Group N-Channel SMD 250V 3.8A MOSFET Transistor IRFR224PBF

Description
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, DPAK, Surface Mount Product overview: IRFR224PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, DPAK, Surface Mount Product overview: IRFR224PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 250V 3.8A MOSFET Transistor
278-IRFR224PBF
N-Channel SMD 250V 3.8A MOSFET Transistor 278-IRFR224PBF
N-Channel MOSFET, 250V, 3.8A, 1.1Ω, DPAK, Surface Mount Product overview: IRFR224PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 3.8A, 1.1Ω, DPAK, Surface Mount Product overview: IRFR224PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 250V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR224PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224PBF - 143731-IRFR224PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224PBF
143731-IRFR224PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224PBF 143731-IRFR224PBF
Manufacturer: Vishay Win Source Part Number: 143731-IRFR224PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 143731-IRFR224PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR224PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR224PBF-ND
Single FETs, MOSFETs IRFR224PBF-ND
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR224PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR224PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR224PBF
MOSFET N-CH 250V 3.8A DPAK

MOSFET N-CH 250V 3.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 3.8 Amp

MOSFET N-Chan 250V 3.8 Amp

Buy Now Datasheet
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay - 63J6932 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay
63J6932
N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay 63J6932
N CHANNEL MOSFET, 250V, 3.8A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 3.8A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR224PBF 143731-IRFR224PBF IRFR224PBF-ND IRFR224PBF IRFR224PBF 63J6932
Product Name N-Channel SMD 250V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR224PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 250V, 3.8A, D-Pak; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 2500 milliwatts 2500 to 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details