Manufacturer: Vishay
Win Source Part Number: 875165-IRFR220TRRPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFR220
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095
Other Part Number: IRFR220TRRPBF-ND, IRFR220TRRPBFTR, IRFR220TRRPBFDKR, IRFR220TRRPBFCT
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel Power MOSFET, 200V, 4.8A, 800mR, TO-252 Product overview: IRFR220TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR220TRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 4.8A DPAK
MOSFET N-CH 200V HEXFET MOSFET D-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875165-IRFR220TRRPBF | IRFR220TRRPBFTR-ND | 2088-IRFR220TRRPBF | IRFR220TRRPBF | IRFR220TRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRRPBF | Single FETs, MOSFETs | N-Channel 200V 4.8A TO-252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel |