The IRFR220TRPBF is a surface-mount N-channel MOSFET from the Vishay Siliconix IRFR220 series, designed for high-efficiency switching applications. It features a drain-source voltage rating of 200 V, a maximum continuous drain current of 4.8 A at 25 °C, and a drain-source on-state resistance of 0.80 Ω at 10 V gate-source voltage. The device is packaged in a DPAK (TO-252) surface-mount package and supports repetitive avalanche operation with a repetitive avalanche energy of 4.2 mJ. It has a maximum junction-to-case thermal resistance of 3.0 °C/W and operates from -55 °C to +150 °C. Power dissipation is rated at 42 W at 25 °C for proper mounting conditions.
Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:42W; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC3086 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |