Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRLPBF IRFR220TRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 017665-IRFR220TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFR220 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Alternative Parts (Cross-Reference): IRLR220A; IRLR220ATM_NL; IRLR220ATM; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017665-IRFR220TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFR220 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Alternative Parts (Cross-Reference): IRLR220A; IRLR220ATM_NL; IRLR220ATM; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRLPBF - 017665-IRFR220TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRLPBF
017665-IRFR220TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRLPBF 017665-IRFR220TRLPBF
Manufacturer: Vishay Win Source Part Number: 017665-IRFR220TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFR220 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Alternative Parts (Cross-Reference): IRLR220A; IRLR220ATM_NL; IRLR220ATM; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017665-IRFR220TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Family Name: IRFR220
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V
Alternative Parts (Cross-Reference): IRLR220A; IRLR220ATM_NL; IRLR220ATM;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 4.8A TO-252 MOSFET Transistor
278-IRFR220TRLPBF
N-Channel 200V 4.8A TO-252 MOSFET Transistor 278-IRFR220TRLPBF
N-Channel Power MOSFET, 200V, 4.8A, 800mR, TO-252 Product overview: IRFR220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR220TRLPBF can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 200V, 4.8A, 800mR, TO-252 Product overview: IRFR220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR220TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR220TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220TRLPBFCT-ND
Single FETs, MOSFETs IRFR220TRLPBFCT-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR220TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220TRLPBFTR-ND
Single FETs, MOSFETs IRFR220TRLPBFTR-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR220TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220TRLPBFDKR-ND
Single FETs, MOSFETs IRFR220TRLPBFDKR-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET D-PAK

MOSFET N-CH 200V HEXFET MOSFET D-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFR220TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR220TRLPBF
Single FETs, MOSFETs IRFR220TRLPBF
MOSFET N-CH 200V 4.8A DPAK

MOSFET N-CH 200V 4.8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR220TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR220TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR220TRLPBF
MOSFET N-CH 200V 4.8A DPAK

MOSFET N-CH 200V 4.8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017665-IRFR220TRLPBF 278-IRFR220TRLPBF IRFR220TRLPBFCT-ND IRFR220TRLPBF IRFR220TRLPBF IRFR220TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRLPBF N-Channel 200V 4.8A TO-252 MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 31A MOSFET Transistor - 278-AUIRF7737L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers