N-channel MOSFET in a DPAK (TO-252) surface-mount package designed for high-speed switching and repetitive avalanche operation, with a drain-source voltage rating of 250 V, continuous drain current of 2.2 A at 25 °C and 1.4 A at 100 °C, and a maximum on-resistance of 2.0 Ω at 10 V gate-source voltage. The device supports peak pulsed drain current up to 8.8 A and single-pulse avalanche energy of 190 mJ. Maximum power dissipation is 2.5 W when mounted on a 1" square PCB. Thermal resistance from junction to ambient is up to 50 °C/W under standard PCB mounting. Total gate charge is 8.2 nC maximum. The body diode has a reverse recovery time of up to 390 ns and a forward voltage of up to 2.0 V. Operating junction and storage temperature range is -55 °C to +150 °C.
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-IRFR214TRPBF-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |