N-Channel MOSFET, 250V, 2.2A, 2R, DPAK, Surface Mount Product overview: IRFR214PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 250V, 2.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 2.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR214PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017660-IRFR214PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
N-Channel 250V 2.2A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
MOSFET N-CH 250V 2.2A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-IRFR214PBF | 017660-IRFR214PBF | IRFR214PBF-ND | IRFR214PBF | IRFR214PBF |
| Product Name | N-Channel SMD 250V 2.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214PBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 2500 milliwatts | 2500 to 25000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |