Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR210TRPBF IRFR210TRPBF

Description
Manufacturer: Vishay Win Source Part Number: 017659-IRFR210TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Family Name: IRFR210 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.6A, 10V Alternative Parts (Cross-Reference): IRLR210ATM; IRLR210ATF; IRLR210A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017659-IRFR210TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Family Name: IRFR210 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.6A, 10V Alternative Parts (Cross-Reference): IRLR210ATM; IRLR210ATF; IRLR210A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR210TRPBF - 017659-IRFR210TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR210TRPBF
017659-IRFR210TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR210TRPBF 017659-IRFR210TRPBF
Manufacturer: Vishay Win Source Part Number: 017659-IRFR210TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Family Name: IRFR210 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.6A, 10V Alternative Parts (Cross-Reference): IRLR210ATM; IRLR210ATF; IRLR210A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017659-IRFR210TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Family Name: IRFR210
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.6A, 10V
Alternative Parts (Cross-Reference): IRLR210ATM; IRLR210ATF; IRLR210A;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR210PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR210PBFCT-ND
Single FETs, MOSFETs IRFR210PBFCT-ND
N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR210PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR210PBFDKR-ND
Single FETs, MOSFETs IRFR210PBFDKR-ND
N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR210PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR210PBFTR-ND
Single FETs, MOSFETs IRFR210PBFTR-ND
N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 200V 2.6A MOSFET Transistor
278-IRFR210TRPBF
N-Channel SMD 200V 2.6A MOSFET Transistor 278-IRFR210TRPBF
N-Channel MOSFET, 200V, 2.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 2.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR210TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 2.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 2.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR210TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR210TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR210TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR210TRPBF
MOSFET N-CH 200V 2.6A DPAK

MOSFET N-CH 200V 2.6A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR210TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR210TRPBF
Single FETs, MOSFETs IRFR210TRPBF
MOSFET N-CH 200V 2.6A DPAK

MOSFET N-CH 200V 2.6A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds, 20V Vgs DPAK (TO-252)

MOSFET 200V Vds, 20V Vgs DPAK (TO-252)

Buy Now Datasheet
Mosfet, N Ch, 200V, 2.6A, To-252-3; Transistor Polarity Vishay - 05W6855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 200V, 2.6A, To-252-3; Transistor Polarity Vishay
05W6855
Mosfet, N Ch, 200V, 2.6A, To-252-3; Transistor Polarity Vishay 05W6855
MOSFET, N CH, 200V, 2.6A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):1.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 200V, 2.6A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):1.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 200V, 2.6A, D-Pak; Channel Type Vishay - 63J6925 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 2.6A, D-Pak; Channel Type Vishay
63J6925
N Channel Mosfet, 200V, 2.6A, D-Pak; Channel Type Vishay 63J6925
N CHANNEL MOSFET, 200V, 2.6A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 2.6A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 200V, 2.6A, To-252 Rohs Compliant Vishay - 56AJ9895 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 2.6A, To-252 Rohs Compliant Vishay
56AJ9895
Mosfet, N-Ch, 200V, 2.6A, To-252 Rohs Compliant Vishay 56AJ9895
MOSFET, N-CH, 200V, 2.6A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 2.6A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017659-IRFR210TRPBF IRFR210PBFCT-ND 278-IRFR210TRPBF IRFR210TRPBF IRFR210TRPBF IRFR210TRPBF 05W6855 63J6925 56AJ9895
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR210TRPBF Single FETs, MOSFETs N-Channel SMD 200V 2.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 200V, 2.6A, To-252-3; Transistor Polarity Vishay N Channel Mosfet, 200V, 2.6A, D-Pak; Channel Type Vishay Mosfet, N-Ch, 200V, 2.6A, To-252 Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 2500 to 25000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1044266-AIKW30N60CTXKSA1 - Win Source Electronics
Specs
VCES 600 volts
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3
View Details
7 suppliers