Vishay Precision Group Single FETs, MOSFETs IRFR1N60ATRPBF

Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR1N60APBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60APBFTR-ND
Single FETs, MOSFETs IRFR1N60APBFTR-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR1N60APBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60APBFCT-ND
Single FETs, MOSFETs IRFR1N60APBFCT-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR1N60APBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60APBFDKR-ND
Single FETs, MOSFETs IRFR1N60APBFDKR-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATRPBF - 017658-IRFR1N60ATRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATRPBF
017658-IRFR1N60ATRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATRPBF 017658-IRFR1N60ATRPBF
Manufacturer: Vishay Win Source Part Number: 017658-IRFR1N60ATRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Family Name: IRFR1N60A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 229pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V Alternative Parts (Cross-Reference): STD1NB60T4; STD1NA60; STD1NA60T4; STD1NC60; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017658-IRFR1N60ATRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Family Name: IRFR1N60A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 229pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V
Alternative Parts (Cross-Reference): STD1NB60T4; STD1NA60; STD1NA60T4; STD1NC60;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 1.4A DPAK MOSFET Transistor
2088-IRFR1N60ATRPBF
N-Channel 600V 1.4A DPAK MOSFET Transistor 2088-IRFR1N60ATRPBF
600V 1.4A N-Channel MOSFET DPAK 7R Product overview: IRFR1N60ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR1N60ATRPBF can be used for catalog matching and distributor lookup.

600V 1.4A N-Channel MOSFET DPAK 7R Product overview: IRFR1N60ATRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR1N60ATRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 600V 1.4 Amp

MOSFET N-Chan 600V 1.4 Amp

Buy Now Datasheet
Single FETs, MOSFETs - IRFR1N60ATRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR1N60ATRPBF
Single FETs, MOSFETs IRFR1N60ATRPBF
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site Datasheet
Transistor - 16341925 - Radwell International
Willingboro, NJ, United States
Transistor
16341925
Transistor 16341925
TRANSISTOR, MOSFET, N-CHANNEL, 600V DRAIN-SOURCE, 4V GATE-SOURCE, 1.4A, 36W, 20NS FALL, 14NS RISE, 18NS TURN-OFF, 9.8NS TURN-ON, DPAK-3(TO-252-3). FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 600V DRAIN-SOURCE, 4V GATE-SOURCE, 1.4A, 36W, 20NS FALL, 14NS RISE, 18NS TURN-OFF, 9.8NS TURN-ON, DPAK-3(TO-252-3). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1N60ATRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1N60ATRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1N60ATRPBF
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site
Mosfet, N Channel, 600V, 1.4A, To-252-3; Transistor Polarity Vishay - 05W6851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 1.4A, To-252-3; Transistor Polarity Vishay
05W6851
Mosfet, N Channel, 600V, 1.4A, To-252-3; Transistor Polarity Vishay 05W6851
MOSFET, N CHANNEL, 600V, 1.4A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; On Resistance Rds(on):7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 1.4A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; On Resistance Rds(on):7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay - 63J6909 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay
63J6909
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay 63J6909
N CHANNEL MOSFET, 600V, 1.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:36W RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 1.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:36W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 1.4A, To-252 Rohs Compliant Vishay - 56AJ9892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 1.4A, To-252 Rohs Compliant Vishay
56AJ9892
Mosfet, N-Ch, 600V, 1.4A, To-252 Rohs Compliant Vishay 56AJ9892
MOSFET, N-CH, 600V, 1.4A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 1.4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 600V 1.4A DPAK - 880-IRFR1N60ATRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 1.4A DPAK
880-IRFR1N60ATRPBF
MOSFET N-CH 600V 1.4A DPAK 880-IRFR1N60ATRPBF
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR1N60APBFTR-ND 017658-IRFR1N60ATRPBF 2088-IRFR1N60ATRPBF IRFR1N60ATRPBF IRFR1N60ATRPBF 16341925 IRFR1N60ATRPBF 05W6851 63J6909 56AJ9892 880-IRFR1N60ATRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1N60ATRPBF N-Channel 600V 1.4A DPAK MOSFET Transistor MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 1.4A, To-252-3; Transistor Polarity Vishay N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N-Ch, 600V, 1.4A, To-252 Rohs Compliant Vishay MOSFET N-CH 600V 1.4A DPAK
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3
V(BR)DSS 600 volts 600 volts
PD 36000 milliwatts 36000 milliwatts 36000 milliwatts 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers