Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR1N60ATRLPBF

Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR1N60ATRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1N60ATRLPBFTR-ND
Single FETs, MOSFETs IRFR1N60ATRLPBFTR-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount D-Pak

Buy Now Datasheet
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay - 41K2175 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay
41K2175
N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay 41K2175
N CHANNEL MOSFET, 600V, 1.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:36W RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 1.4A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:36W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1N60ATRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1N60ATRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1N60ATRLPBF
MOSFET N-CH 600V 1.4A DPAK

MOSFET N-CH 600V 1.4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 600V 1.4 Amp

MOSFET N-Chan 600V 1.4 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR1N60ATRLPBFTR-ND 41K2175 IRFR1N60ATRLPBF IRFR1N60ATRLPBF
Product Name Single FETs, MOSFETs N Channel Mosfet, 600V, 1.4A, D-Pak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details