Manufacturer: Vishay
Win Source Part Number: 1047020-IRFR120TRRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel MOSFET, 100V, 7.7A, 270mR, TO-252 Product overview: IRFR120TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 7.7A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120TRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 7.7A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047020-IRFR120TRRPBF | IRFR120TRRPBF-ND | 278-IRFR120TRRPBF | IRFR120TRRPBF | IRFR120TRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120TRRPBF | Single FETs, MOSFETs | N-Channel 100V 7.7A TO-252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | ||||
| PD | 2500 to 42000 milliwatts | 42000 milliwatts |