Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Product Range:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0540 |
| Product Name | Transistor Polarity Vishay |
| Transistor Type | Transistor Polarity Vishay |