Vishay Precision Group Single FETs, MOSFETs IRFR120TRPBF-BE3

Description
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR120TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR120TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR120TRPBF-BE3DKR-ND
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR120TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR120TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR120TRPBF-BE3TR-ND
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR120TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR120TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR120TRPBF-BE3CT-ND
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR120TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR120TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR120TRPBF-BE3
MOSFET N-CH 100V 7.7A DPAK

MOSFET N-CH 100V 7.7A DPAK

Supplier's Site
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay - 78AH6366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay
78AH6366
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay 78AH6366
MOSFET, N-CH, 100V, 7.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 7.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay - 82AH6197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay
82AH6197
Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay 82AH6197
MOSFET, N-CH, 100V, 7.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 7.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR120TRPBF-BE3DKR-ND IRFR120TRPBF-BE3 78AH6366
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 7.7A, To-252; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
4 suppliers