The IRFR120PBF is a N-channel MOSFET in a DPAK (TO-252) surface mount package, rated for a drain-source voltage of 100 V and a continuous drain current of 7.7 A at 25 °C. It has a maximum on-state resistance of 0.27 Ω at a gate-source voltage of 10 V and a total gate charge of 16 nC. The device is avalanche-rated, supports repetitive avalanche current up to 7.7 A, and meets RoHS and halogen-free requirements. Its operating junction and storage temperature range is -55 °C to +150 °C.
N CHANNEL MOSFET, 100V, 7.7A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0539 |
| Product Name | N Channel Mosfet, 100V, 7.7A, D-Pak; Channel Type Vishay |
| Polarity | N-Channel |