Vishay Precision Group MOSFETs IRFR120PBF

Description
N channel Mosfet
Request a Quote Datasheet
Description
N channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567306 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567306
MOSFETs 2567306
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567307
MOSFETs 2567307
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567307P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567307P
MOSFETs 2567307P
N channel Mosfet

N channel Mosfet

Supplier's Site
Singapore, Singapore
N-Channel SMD 100V 7.7A MOSFET Transistor
278-IRFR120PBF
N-Channel SMD 100V 7.7A MOSFET Transistor 278-IRFR120PBF
N-Channel MOSFET, 100V, 7.7A, 270mR, DPAK, Surface Mount Product overview: IRFR120PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 7.7A, 270mR, DPAK, Surface Mount Product overview: IRFR120PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR120PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR120PBF-ND
Single FETs, MOSFETs IRFR120PBF-ND
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120PBF - 1047019-IRFR120PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120PBF
1047019-IRFR120PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120PBF 1047019-IRFR120PBF
Manufacturer: Vishay Win Source Part Number: 1047019-IRFR120PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1047019-IRFR120PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR120PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR120PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR120PBF
MOSFET N-CH 100V 7.7A DPAK

MOSFET N-CH 100V 7.7A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 7.7 Amp

MOSFET N-Chan 100V 7.7 Amp

Buy Now Datasheet
N Channel Mosfet, 100V, 7.7A, D-Pak; Transistor Polarity Vishay - 63J6917 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 7.7A, D-Pak; Transistor Polarity Vishay
63J6917
N Channel Mosfet, 100V, 7.7A, D-Pak; Transistor Polarity Vishay 63J6917
N CHANNEL MOSFET, 100V, 7.7A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 7.7A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant Vishay - 56AJ9893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant Vishay
56AJ9893
Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant Vishay 56AJ9893
MOSFET, N-CH, 100V, 7.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 7.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567306 278-IRFR120PBF IRFR120PBF-ND 1047019-IRFR120PBF IRFR120PBF IRFR120PBF 63J6917 56AJ9893
Product Name MOSFETs N-Channel SMD 100V 7.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 100V, 7.7A, D-Pak; Transistor Polarity Vishay Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant Vishay
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 2500 milliwatts 2500 to 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data