Vishay Precision Group Single FETs, MOSFETs IRFR110TRPBF-BE3

Description
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR110TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR110TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR110TRPBF-BE3CT-ND
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR110TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR110TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR110TRPBF-BE3DKR-ND
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR110TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR110TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR110TRPBF-BE3TR-ND
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay - 78AH6365 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay
78AH6365
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay 78AH6365
MOSFET, N-CH, 100V, 4.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 4.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay - 80AH8950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay
80AH8950
Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay 80AH8950
MOSFET, N-CH, 100V, 4.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 4.3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR110TRPBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR110TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR110TRPBF-BE3
MOSFET N-CH 100V 4.3A DPAK

MOSFET N-CH 100V 4.3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFR110TRPBF-BE3CT-ND 78AH6365 IRFR110TRPBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 4.3A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers