Vishay Precision Group Single FETs, MOSFETs IRFR110PBF

Description
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR110PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR110PBF-ND
Single FETs, MOSFETs IRFR110PBF-ND
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 5409581 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409581
MOSFETs 5409581
MOSFET N-Channel 100V 4.3A DPAK

MOSFET N-Channel 100V 4.3A DPAK

Supplier's Site
MOSFETs - 1780901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780901
MOSFETs 1780901
MOSFET N-Channel 100V 4.3A DPAK

MOSFET N-Channel 100V 4.3A DPAK

Supplier's Site
Singapore, Singapore
N-Channel SMD 100V 4.3A MOSFET Transistor
278-IRFR110PBF
N-Channel SMD 100V 4.3A MOSFET Transistor 278-IRFR110PBF
N-Channel MOSFET, 100V, 4.3A, 540mR, DPAK, Surface Mount Product overview: IRFR110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 4.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR110PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 4.3A, 540mR, DPAK, Surface Mount Product overview: IRFR110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 4.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR110PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR110PBF - 1047013-IRFR110PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR110PBF
1047013-IRFR110PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR110PBF 1047013-IRFR110PBF
Manufacturer: Vishay Win Source Part Number: 1047013-IRFR110PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047013-IRFR110PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.3nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 540 mOhm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 4.3 Amp

MOSFET N-Chan 100V 4.3 Amp

Buy Now Datasheet
Mosfet, N-Ch, 100V, 4.3A, 150Deg C, 25W; Channel Type Vishay - 38K2600 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.3A, 150Deg C, 25W; Channel Type Vishay
38K2600
Mosfet, N-Ch, 100V, 4.3A, 150Deg C, 25W; Channel Type Vishay 38K2600
MOSFET, N-CH, 100V, 4.3A, 150DEG C, 25W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 4.3A, 150DEG C, 25W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR110PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR110PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR110PBF
MOSFET N-CH 100V 4.3A DPAK

MOSFET N-CH 100V 4.3A DPAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR110PBF-ND 5409581 278-IRFR110PBF 1047013-IRFR110PBF IRFR110PBF 38K2600 IRFR110PBF
Product Name Single FETs, MOSFETs MOSFETs N-Channel SMD 100V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR110PBF MOSFET Mosfet, N-Ch, 100V, 4.3A, 150Deg C, 25W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 2500 milliwatts 2500 to 25000 milliwatts
Unlock Full Specs
to access all available technical data