Vishay Precision Group MOSFETs IRFR020TRPBF

Description
N channel Mosfet
Request a Quote Datasheet
Description
N channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567303P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567303P
MOSFETs 2567303P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567303
MOSFETs 2567303
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567302
MOSFETs 2567302
N channel Mosfet

N channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR020TRPBF - 104711-IRFR020TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR020TRPBF
104711-IRFR020TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR020TRPBF 104711-IRFR020TRPBF
Manufacturer: Vishay Win Source Part Number: 104711-IRFR020TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104711-IRFR020TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 14A TO-252 MOSFET Transistor
278-IRFR020TRPBF
N-Channel 60V 14A TO-252 MOSFET Transistor 278-IRFR020TRPBF
N-Channel MOSFET, 60V, 14A, 100mR, TO-252 Product overview: IRFR020TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR020TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 14A, 100mR, TO-252 Product overview: IRFR020TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR020TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR020PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR020PBFTR-ND
Single FETs, MOSFETs IRFR020PBFTR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR020PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR020PBFDKR-ND
Single FETs, MOSFETs IRFR020PBFDKR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR020PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR020PBFCT-ND
Single FETs, MOSFETs IRFR020PBFCT-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR020TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR020TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR020TRPBF
MOSFET N-CH 60V 14A DPAK

MOSFET N-CH 60V 14A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET D-PAK

MOSFET N-CH 60V HEXFET MOSFET D-PAK

Buy Now Datasheet
MOSFET N-CH 60V 14A DPAK - 880-IRFR020TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 14A DPAK
880-IRFR020TRPBF
MOSFET N-CH 60V 14A DPAK 880-IRFR020TRPBF
MOSFET N-CH 60V 14A DPAK

MOSFET N-CH 60V 14A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567303P 104711-IRFR020TRPBF 278-IRFR020TRPBF IRFR020PBFTR-ND IRFR020TRPBF IRFR020TRPBF 880-IRFR020TRPBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR020TRPBF N-Channel 60V 14A TO-252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 60V 14A DPAK
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers