Vishay Precision Group Single FETs, MOSFETs IRFR014TRPBF

Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR014TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR014TRPBFCT-ND
Single FETs, MOSFETs IRFR014TRPBFCT-ND
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR014TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR014TRPBFTR-ND
Single FETs, MOSFETs IRFR014TRPBFTR-ND
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR014TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR014TRPBFDKR-ND
Single FETs, MOSFETs IRFR014TRPBFDKR-ND
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 8152761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152761
MOSFETs 8152761
MOSFET N-Channel 60V 7.7A DPAK

MOSFET N-Channel 60V 7.7A DPAK

Supplier's Site
MOSFETs - 8152761P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152761P
MOSFETs 8152761P
MOSFET N-Channel 60V 7.7A DPAK

MOSFET N-Channel 60V 7.7A DPAK

Supplier's Site
MOSFETs - 1777568 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777568
MOSFETs 1777568
MOSFET N-Channel 60V 7.7A DPAK

MOSFET N-Channel 60V 7.7A DPAK

Supplier's Site
Singapore, Singapore
N-Channel SMD 60V 7.7A MOSFET Transistor
278-IRFR014TRPBF
N-Channel SMD 60V 7.7A MOSFET Transistor 278-IRFR014TRPBF
N-Channel MOSFET, 60V, 7.7A, 200mR, DPAK, Surface Mount Product overview: IRFR014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR014TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 7.7A, 200mR, DPAK, Surface Mount Product overview: IRFR014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR014TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014TRPBF - 113755-IRFR014TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014TRPBF
113755-IRFR014TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014TRPBF 113755-IRFR014TRPBF
Manufacturer: Vishay Win Source Part Number: 113755-IRFR014TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113755-IRFR014TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 7.7 Amp

MOSFET N-Chan 60V 7.7 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR014TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR014TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR014TRPBF
MOSFET N-CH 60V 7.7A DPAK

MOSFET N-CH 60V 7.7A DPAK

Supplier's Site
N Channel Mosfet, 60V, 7.7A, D-Pak, Full Reel; Channel Type Vishay - 63J6903 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 7.7A, D-Pak, Full Reel; Channel Type Vishay
63J6903
N Channel Mosfet, 60V, 7.7A, D-Pak, Full Reel; Channel Type Vishay 63J6903
N CHANNEL MOSFET, 60V, 7.7A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 7.7A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 7.7A, To-252 Rohs Compliant Vishay - 56AJ9891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7.7A, To-252 Rohs Compliant Vishay
56AJ9891
Mosfet, N-Ch, 60V, 7.7A, To-252 Rohs Compliant Vishay 56AJ9891
MOSFET, N-CH, 60V, 7.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 7.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Transistor - 16341841 - Radwell International
Willingboro, NJ, United States
Transistor
16341841
Transistor 16341841
POWER FIELD-EFFECT TRANSISTOR, 7.7A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 7.7A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR014TRPBFCT-ND 8152761 8152761P 278-IRFR014TRPBF 113755-IRFR014TRPBF IRFR014TRPBF IRFR014TRPBF 63J6903 56AJ9891 16341841
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel SMD 60V 7.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR014TRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 7.7A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N-Ch, 60V, 7.7A, To-252 Rohs Compliant Vishay Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak Surface Mount TO-3 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 2500 milliwatts 2500 to 25000 milliwatts
Unlock Full Specs
to access all available technical data